The LTC4315CMS#PBF is an advanced I2C bus extender product designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This device is engineered to enhance the capabilities of the I2C communication bus system, which is widely used for connecting various low-speed peripherals in embedded systems.
Key Features
- Increases System Reliability: The LTC4315 reduces the effects of large bus capacitance, allowing for more devices or longer trace lengths.
- High Noise Spike Rejection: It includes built-in rise time accelerators and a differential input stage, providing robust operation in noisy environments.
- Wide Operating Voltage Range: With a supply voltage range of 2.9V to 5.5V, it is versatile for various applications.
- Low Operating Current: The LTC4315 features a shutdown mode to minimize power consumption when not in use.
- Strong Drive Capability: It can drive more than 4000pF of capacitive load, significantly improving signal integrity on the bus.
- Prevents SDA and SCL Corruption: The LTC4315 prevents data corruption during arbitration and clock stretching.
Applications
The LTC4315 is suitable for a wide range of applications, particularly those requiring reliable data communication over long distances or through areas with significant electrical noise. Some common applications include:
- Data Centers
- Industrial Control Systems
- Automotive Infotainment Systems
- Networking Equipment
- Telecommunications Infrastructure
Product Specifications
Part Number
LTC4315CMS#PBF
Package
12-Lead MSOP
Temperature Range
-40°C to +85°C
The LTC4315CMS#PBF is a must-have for engineers looking to expand the capabilities of their I2C bus systems. With its robust feature set and strong drive capabilities, it ensures reliable communication and data integrity across a variety of challenging applications.