EN
  • EN
  • DE

10BQ060PBF

Part No 10BQ060PBF
Manufacturer International Rectifier
Catalog Hard To Find
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1121025-10BQ060PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10BQ060PBF CAD Model

Description

The 10BQ060PBF is a Schottky Barrier Rectifier from International Rectifier (now Infineon Technologies). Schottky rectifiers are semiconductor diodes formed with a metal–semiconductor junction. They feature a low forward voltage drop and a very fast switching speed. The 'PBF' suffix indicates that it is a lead-free component.

Applications

  • Switching power supplies: Used in the output rectification stage to improve efficiency due to its low forward voltage drop.
  • Reverse polarity protection: Can be used to protect sensitive circuits from damage due to accidental reverse polarity connection.
  • DC-DC converters: Used in various DC-DC converter topologies to improve efficiency and reduce power losses.
  • Freewheeling diode: Used as a freewheeling diode in inductive circuits, such as relay drivers and motor drives, to prevent voltage spikes.
  • Solar panel bypass diodes: Used in solar panel applications to bypass shaded or faulty cells, preventing hot spots and improving overall system performance.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without failure, providing robust performance.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Lead-Free Finish: Complies with RoHS standards, making it environmentally friendly.
  • High Junction Temperature Capability: Allows operation in high-temperature environments.

Benefits

  • Improved Efficiency: Low forward voltage drop translates to reduced power losses and higher overall system efficiency.
  • Enhanced Reliability: High surge current capability and robust construction ensure reliable operation in demanding applications.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation, simplifying thermal management.
  • Compliance with Environmental Regulations: Lead-free finish ensures compliance with RoHS and other environmental regulations.
  • Increased System Performance: Fast switching speed enables high-frequency operation, improving system response and performance.

Additional Details

The 10BQ060PBF typically has a maximum repetitive peak reverse voltage of 60V and a forward current of 10A. Its compact package allows for efficient use of board space. Refer to the datasheet for precise electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess