EN
  • EN
  • DE

2KBP06

Part No 2KBP06
Manufacturer International Rectifier
Catalog Hard To Find
Description 2A single phase rectifier bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1123600-2KBP06
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 2KBP06 CAD Model

Description

The 2KBP06 is a single-phase bridge rectifier manufactured by International Rectifier. It's designed to convert alternating current (AC) to direct current (DC), a fundamental process in many electronic devices. This rectifier is commonly used in power supplies, adapters, and various electronic circuits where a DC voltage is required from an AC source.

Applications:

  • Power supplies: Converting AC voltage from the mains to DC voltage for electronic components.
  • Adapters: Used in AC/DC adapters for charging devices or powering small electronics.
  • Household appliances: Rectifying AC voltage in various appliances like washing machines, refrigerators, and microwave ovens.
  • LED lighting: Converting AC to DC for LED drivers.
  • Industrial control equipment: Providing DC power for control circuits and instrumentation.

Features:

  • High surge current capability: Designed to withstand high surge currents, ensuring robustness during power-up and transient events.
  • High isolation voltage: Provides isolation between the AC input and DC output, enhancing safety.
  • Low forward voltage drop: Minimizes power loss during rectification, improving efficiency.
  • Compact size: Allows for integration into space-constrained applications.
  • Reliable performance: Offers stable and dependable operation under various load conditions.

Benefits:

  • Efficient AC-to-DC conversion: Provides a reliable means of converting AC voltage to DC voltage, essential for powering electronic devices.
  • Protection against voltage spikes: The high surge current capability protects the rectifier and downstream components from damage due to voltage transients.
  • Enhanced safety: The high isolation voltage ensures electrical safety by isolating the AC and DC circuits.
  • Reduced power loss: The low forward voltage drop minimizes power dissipation, leading to improved energy efficiency.
  • Versatile application: Suitable for a wide range of applications requiring AC-to-DC conversion.

Additional Details:

The 2KBP06 has a repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 2A. It is typically packaged in a KBP package. The operating temperature range is typically between -55°C to +150°C. This device is designed for through-hole mounting. The maximum forward voltage drop is typically around 1.0V per diode at the rated current. Proper heatsinking may be required depending on the application to maintain the device's temperature within acceptable limits.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess