EN
  • EN
  • DE

AUIRFR1018ETRL

Part No AUIRFR1018ETRL
Manufacturer International Rectifier
Catalog END - OF - LIFE
Description Advanced Process Technology Ultra Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1149823-AUIRFR1018ETRL
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AUIRFR1018ETRL CAD Model

Description

The AUIRFR1018ETRL is an Automotive Grade N-Channel MOSFET from International Rectifier (now Infineon Technologies). It's designed for automotive applications demanding high efficiency and reliability.

Applications:

  • Automotive DC-DC Converters: Used in voltage regulation for various car systems.
  • Automotive Motor Control: Controls motors in electric power steering, cooling fans, and pumps.
  • Automotive Lighting: Used in headlight and taillight control circuits.
  • Automotive Load Switching: Switches power to various loads in the vehicle's electrical system.
  • Automotive Power Distribution: Used in power distribution modules.

Features:

  • Automotive Grade: Qualified for automotive applications, ensuring high reliability and durability.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers.
  • Avalanche Rated: Withstands avalanche conditions, enhancing robustness.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, improving fuel efficiency.
  • Reliable Performance: Automotive grade qualification ensures long-term reliability in harsh environments.
  • Simplified Design: Logic level gate drive simplifies the drive circuitry.
  • Robust Operation: Avalanche rating provides added protection against voltage transients.
  • Compact Size: Available in a compact package for space-constrained applications.

Additional Details:

The AUIRFR1018ETRL features a drain-source voltage (VDS) of 55V and a continuous drain current (ID) of up to 42A. It comes in a D-PAK (TO-252) package. The low on-resistance is a crucial parameter, typically in the milliohm range (e.g., 6.8 mΩ at VGS = 10V). The logic-level gate drive allows it to be easily controlled by microcontrollers without the need for additional gate drive circuitry. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, which are common in automotive applications. This MOSFET is designed to meet the stringent requirements of automotive applications, including temperature cycling, vibration, and humidity. It's commonly used in systems requiring efficient and reliable power switching. The device’s thermal resistance is optimized to allow for efficient heat dissipation, further enhancing its reliability in high-temperature environments. The “TRL” suffix indicates that it is provided on tape and reel for automated assembly processes. This MOSFET is also compliant with RoHS standards, meaning it is free from hazardous substances.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess