EN
  • EN
  • DE

HFA08SD60STRLP

Part No HFA08SD60STRLP
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824829-HFA08SD60STRLP
Ultra Librarian 3D Model Ultra Librarian HFA08SD60STRLP CAD Model

Description

The HFA08SD60STRLP is a hyperfast rectifier diode manufactured by International Rectifier (now Infineon Technologies). This diode is designed for high-frequency and high-efficiency applications where fast switching and low losses are critical. It is commonly used in power factor correction (PFC) circuits, freewheeling diodes in inverters, and other power conversion applications.

Applications:

  • Power Factor Correction (PFC) Circuits: Used as a rectifier in PFC circuits to improve power factor and reduce harmonic distortion.
  • Freewheeling Diodes in Inverters: Employed as a freewheeling diode in inverter circuits to protect switching transistors and improve efficiency.
  • Snubber Circuits: Utilized in snubber circuits to suppress voltage transients and reduce switching losses.
  • Output Rectification in SMPS: Used for output rectification in switch-mode power supplies (SMPS) where fast recovery is required.
  • Motor Drive Applications: Incorporated into motor drive circuits to provide fast and efficient rectification.

Features:

  • Hyperfast Recovery Time: Offers an extremely short reverse recovery time, minimizing switching losses and improving efficiency at high frequencies.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, reducing power dissipation and improving overall efficiency.
  • High Operating Temperature: Designed to operate at high junction temperatures, ensuring reliable performance in demanding environments.
  • Soft Recovery Characteristics: Provides soft recovery characteristics, reducing EMI noise and improving system reliability.
  • Surface Mount Package (D-PAK): Comes in a D-PAK surface mount package for easy PCB assembly.

Benefits:

  • Improved Efficiency: Hyperfast recovery time and low forward voltage drop contribute to significantly higher efficiency.
  • Reduced Switching Losses: Minimal reverse recovery charge reduces switching losses, improving thermal performance.
  • Enhanced Performance: Fast switching speed enables operation at higher frequencies.
  • Increased Reliability: High operating temperature and robust design ensure reliable operation.
  • Simplified Assembly: Surface mount package simplifies PCB assembly and reduces manufacturing costs.

The HFA08SD60STRLP utilizes advanced silicon technology to achieve its hyperfast recovery characteristics. Its soft recovery behavior minimizes EMI noise, making it suitable for noise-sensitive applications. The D-PAK package provides excellent thermal performance, allowing for efficient heat dissipation. The specific voltage and current ratings, as well as other technical specifications, should be verified in the official datasheet for accurate and safe implementation.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess