EN
  • EN
  • DE

PHB129NQ04LT,118

Part No PHB129NQ04LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 44.2nC @ 5V
Max Input Capacitance 3965pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 004337-PHB129NQ04LT,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHB129NQ04LT,118 CAD Model

Description

The PHB129NQ04LT,118 is a state-of-the-art N-channel TrenchMOS logic level FET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance Field-Effect Transistor (FET) is engineered to deliver efficient power management and conversion within a wide array of electronic applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it compatible with logic-level drive signals and suitable for low-voltage applications.
  • High-Speed Switching: With its TrenchMOS technology, the PHB129NQ04LT,118 offers high-speed switching capabilities, which is crucial for reducing energy losses during power conversion processes.
  • Low On-State Resistance: The FET boasts a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Current: It is capable of handling a high continuous drain current, providing robust performance for demanding power applications.
  • Robust Thermal Performance: The device is encapsulated in a TO-263 (D2PAK) package, which offers excellent thermal characteristics and ensures reliable operation even at elevated temperatures.

Applications

The versatility of the PHB129NQ04LT,118 makes it an ideal choice for a wide range of applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Computing and server power supplies
  • Automotive systems
  • Switching regulators

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PHB129NQ04LT,118 has undergone rigorous testing to ensure it meets the stringent requirements for reliability and performance. Customers can trust this product for their critical power management needs.

Environmental Considerations

The PHB129NQ04LT,118 is RoHS compliant, reflecting NXP's dedication to environmental sustainability. This compliance ensures that the product is free from hazardous substances, making it a responsible choice for eco-conscious consumers and businesses.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8489 $65.0934
13+ $8.9016 $115.7208
21+ $8.6232 $181.0872
28+ $8.3449 $233.6572
36+ $8.0677 $290.4372
48+ $7.2326 $347.1648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess