EN
  • EN
  • DE

HFA16TB120STRLP

Part No HFA16TB120STRLP
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824833-HFA16TB120STRLP
Ultra Librarian 3D Model Ultra Librarian HFA16TB120STRLP CAD Model

Description

The HFA16TB120STRLP is an Ultrafast Soft Recovery Diode manufactured by International Rectifier (now Infineon Technologies). This diode is designed for high-frequency and high-voltage applications where fast switching, low losses, and minimal EMI are crucial.

Applications:

  • Power factor correction (PFC)
  • High-frequency rectification
  • Motor drives
  • Induction heating
  • Solar inverters

Features:

  • Ultrafast recovery time
  • Soft recovery characteristics
  • Low forward voltage drop
  • High voltage capability (1200V)
  • Surface Mount Package

Benefits:

  • Improved efficiency in switching applications
  • Reduced EMI and RFI
  • Lower power dissipation leading to reduced heat sink requirements
  • Suitability for high voltage circuits
  • Ease of assembly with surface mount technology

Additional Details:

The HFA16TB120STRLP's key feature is its ultrafast recovery time, enabling efficient operation in high-frequency circuits by minimizing switching losses. The soft recovery characteristic ensures smooth current transitions, reducing voltage spikes and EMI. The low forward voltage drop further reduces power dissipation, improving overall system efficiency. The 1200V rating makes it suitable for high-voltage applications like solar inverters and high-power motor drives. The surface mount package (STRLP indicates tape and reel packaging for automated assembly) simplifies manufacturing and reduces assembly costs.

This diode is commonly used in power supplies, inverters, and other power electronic systems where high efficiency and low EMI are critical. Its features contribute to increased system reliability and improved power quality. The STRLP designation suggests it is shipped in a tape and reel format, suitable for automated pick-and-place assembly processes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8630 $65.2050
80+ $1.5292 $122.3360
120+ $1.4819 $177.8280
165+ $1.4334 $236.5110
210+ $1.3860 $291.0600
280+ $1.2428 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess