EN
  • EN
  • DE

IR1166S

Part No IR1166S
Manufacturer International Rectifier
Description Secondary side high speed SR controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186507-IR1166S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR1166S CAD Model

Description

The IR1166S is a high-voltage, high-speed, self-oscillating half-bridge driver IC designed by International Rectifier (now Infineon Technologies). It is specifically designed for driving MOSFETs and IGBTs in various power conversion applications. The IR1166S integrates several key features to simplify the design and improve the performance of power supplies, motor drives, and other high-power systems.

Applications

  • Electronic ballasts
  • Half-bridge power supplies
  • DC-DC converters
  • Induction heating systems
  • Motor drives

Features

  • Self-oscillating half-bridge driver
  • High-voltage capability
  • High-speed operation
  • Integrated dead-time control
  • Overcurrent protection
  • Undervoltage lockout (UVLO)
  • Shutdown function

Benefits

  • Simplified circuit design with integrated driver functionality.
  • Improved efficiency with high-speed operation and dead-time control.
  • Enhanced system reliability with overcurrent protection and UVLO.
  • Reduced component count, leading to lower system cost.
  • Robust performance in high-voltage applications.

Additional Details

The IR1166S typically operates from a high-voltage DC bus. It features a self-oscillating topology, which eliminates the need for an external oscillator. The integrated dead-time control prevents shoot-through currents by ensuring that both MOSFETs or IGBTs in the half-bridge are never on simultaneously. The overcurrent protection feature protects the power devices from damage in the event of an overload. The undervoltage lockout (UVLO) ensures that the driver does not operate until the supply voltage is within the specified range. The shutdown function allows the driver to be disabled remotely, providing an additional layer of protection. The IR1166S is available in various package options, allowing for flexible integration into different system designs. Its combination of high performance, integrated features, and robust protection makes it a popular choice for high-power applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess