EN
  • EN
  • DE

TLV3604DCKT

Part No TLV3604DCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP  /  Comparator General Purpose Complementary, LVDS, Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.4V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5µA @ 5V
Current - Quiescent (Max) 16.5mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 800ps
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting SMD (SMT)
Supplier Device Package SC-70-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV3604DCKTTR
Standard Package 250
Win Source Part Number 1012712-TLV3604DCKT
Ultra Librarian 3D Model Ultra Librarian TLV3604DCKT CAD Model

Description

Overview of the TLV3604DCKT from Texas Instruments

The TLV3604DCKT is a high-speed comparator from Texas Instruments, designed to deliver fast and precise performance for a variety of applications. With its advanced features and robust design, this comparator is ideal for systems that require quick response times and high reliability.

Key Features

  • Speed: The TLV3604DCKT boasts a propagation delay of typically 2.5 ns, making it one of the fastest comparators in its class. This speed is crucial for high-frequency signal processing and for systems where timing is critical.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 5.5 V, allowing it to be used in various power environments and applications, from battery-powered devices to industrial equipment.
  • Low Power Consumption: Despite its speed, the TLV3604DCKT is designed for low power consumption, with a typical quiescent current of 2.6 mA. This makes it suitable for power-sensitive applications.
  • Push-Pull Outputs: The device features push-pull outputs that provide a direct drive to TTL or CMOS logic levels. This eliminates the need for external pull-up resistors and simplifies the design.
  • Input Offset Voltage: The comparator has a low input offset voltage, which enhances the accuracy of the system by minimizing error.

Applications

The TLV3604DCKT is versatile and can be integrated into a wide range of applications. These include:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Pulse-width modulation (PWM) controllers
  • Line receivers
  • Communication systems

Package and Quality

Housed in a compact SC70-6 package, the TLV3604DCKT is designed for space-constrained applications. The quality of Texas Instruments' products is reflected in their commitment to reliability and performance, making the TLV3604DCKT a trusted component for your high-speed comparator needs.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess