EN
  • EN
  • DE

IR21141SS

Part No IR21141SS
Manufacturer International Rectifier
Description Driver 1.2KV 3A 2-OUT High and Low Side Half Brdg Non-Inv 24-Pin SSOP / HALF-BRIDGE GATE DRIVER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186566-IR21141SS
Manufacturer Homepage www.irf.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name IR21141
Introduction Date March 23, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IR21141SS CAD Model

Description

The IR21141SS is a high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. Proprietary HVIC and latch immune CMOS technologies enable ruggedized monolithic construction. Logic inputs are compatible with standard CMOS or LSTTL outputs. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use in high frequency applications. The floating channel can be used to drive an N-channel power MOSFET or IGBT in the high side configuration which operates up to 600 volts.

Applications:

  • Motor control (e.g., BLDC motor drives, servo motor drives)
  • Power supplies (e.g., half-bridge converters, full-bridge converters)
  • Lighting ballast (e.g., HID lamp ballasts, LED drivers)
  • Induction heating
  • Welding power supplies

Features:

  • Floating channel designed for bootstrap operation: Simplifies high-side gate drive.
  • Gate drive supply range from 10V to 20V: Provides flexibility in power supply selection.
  • Logic input compatible with standard CMOS or LSTTL outputs: Eases interfacing with microcontrollers and other logic devices.
  • Matched propagation delay for both channels: Simplifies dead-time control and reduces switching losses.
  • High pulse current capability: Enables fast switching of power MOSFETs and IGBTs.
  • Undervoltage lockout for both channels: Protects the power switches from damage due to insufficient gate drive.
  • CMOS Schmitt-triggered inputs with pull-down: Improves noise immunity.

Benefits:

  • Simplified high-side gate drive: Reduces component count and simplifies circuit design.
  • Improved efficiency: Fast switching and low propagation delay minimize switching losses.
  • Enhanced system reliability: Undervoltage lockout protects power switches from damage.
  • Reduced EMI: Matched propagation delay minimizes ringing and overshoot.
  • Increased design flexibility: Wide gate drive supply range accommodates various power switch requirements.

Additional Details:

The IR21141SS is typically packaged in a surface-mount SOIC package. It requires external bootstrap capacitors and gate resistors for proper operation. Careful PCB layout is essential to minimize parasitic inductance and capacitance. Refer to the International Rectifier (now Infineon Technologies) datasheet for detailed electrical characteristics, timing specifications, application notes, and PCB layout recommendations. The high-side floating channel allows for driving N-channel MOSFETs in a high-side configuration, which simplifies the design of half-bridge and full-bridge converters. The device is designed to withstand high dv/dt, which is important in switching power applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3802 $53.8020
23+ $4.4146 $101.5358
36+ $4.2766 $153.9576
49+ $4.1387 $202.7963
63+ $4.0007 $252.0441
84+ $3.5868 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess