EN
  • EN
  • DE

IR2161

Part No IR2161
Manufacturer International Rectifier
Description HALOGEN CONVERTOR CONTROL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186644-IR2161
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2161 CAD Model

Description

The IR2161 is a high-voltage, high-speed self-oscillating half-bridge driver IC manufactured by International Rectifier (now Infineon Technologies). It is designed for applications such as electronic ballasts, compact fluorescent lamp (CFL) drivers, and low-power resonant converters. The IR2161 simplifies the design of these applications by integrating key functions into a single chip.

Applications:

  • Electronic Ballasts: Driving fluorescent lamps with improved efficiency and control.
  • Compact Fluorescent Lamp (CFL) Drivers: Powering CFLs in a compact and efficient manner.
  • Low-Power Resonant Converters: Converting voltage efficiently in low-power applications.
  • Offline Power Supplies: Providing power to electronic devices from AC mains.
  • LED Lighting: Driving LEDs with controlled current and voltage.

Features:

  • Self-Oscillating Half-Bridge Driver: Simplifies the design of resonant converters.
  • High Voltage: Operates with high bus voltages, suitable for AC mains applications.
  • High Speed: Fast switching speed for efficient power conversion.
  • Integrated Bootstrap Diode: Reduces external component count.
  • Overcurrent Protection: Protects the circuit from excessive current.

Benefits:

  • Simplified Design: Reduces the number of external components required.
  • Improved Efficiency: High switching speed and optimized design enhance power conversion efficiency.
  • Enhanced Reliability: Integrated protection features prevent damage from overcurrent conditions.
  • Compact Size: Reduces the overall size of the power supply or ballast circuit.
  • Cost-Effective: Integrated functions lower the overall cost of the application.

Additional Details:

The IR2161 operates with a typical supply voltage of 12V to 20V and can drive MOSFETs or IGBTs in a half-bridge configuration. The self-oscillating feature eliminates the need for an external oscillator, further simplifying the design. The integrated bootstrap diode provides the high-side gate drive voltage. The overcurrent protection feature shuts down the driver in the event of an overcurrent condition, protecting the power switches and other components. The device is available in a DIP-8 or SO-8 package. The switching frequency is determined by external components, allowing for flexible design options. The device is designed for robust operation in harsh electrical environments. Refer to the official International Rectifier/Infineon Technologies datasheet for detailed specifications and application notes.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5110 $57.7530
57+ $2.0605 $117.4485
87+ $1.9958 $173.6346
120+ $1.9323 $231.8760
155+ $1.8676 $289.4780
207+ $1.6748 $346.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess