EN
  • EN
  • DE

IR2301S

Part No IR2301S
Manufacturer International Rectifier
Description HIGH AND LOW SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186679-IR2301S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2301S CAD Model

Description

The IR2301S is a high-voltage, high-speed power MOSFET and IGBT driver with floating channel designed by International Rectifier (now Infineon Technologies). It is specifically designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations. The device features a bootstrap diode for high-side gate drive, allowing for efficient and reliable operation.

Applications

  • Half-bridge converters
  • Motor drives
  • Power supplies
  • Induction heating
  • Lighting ballasts

Features

  • Floating Channel: Allows for driving high-side MOSFETs in a half-bridge configuration.
  • Bootstrap Diode: Provides efficient and reliable gate drive for the high-side MOSFET.
  • High-Speed Operation: Enables fast switching speeds for improved efficiency.
  • Logic Input Compatibility: Direct connection to microcontrollers and other logic devices.
  • Undervoltage Lockout (UVLO): Protects the MOSFETs from damage due to low supply voltage.

Benefits

  • Simplified Half-Bridge Design: Integrates all necessary components for driving high-side MOSFETs.
  • Improved Efficiency: Fast switching speeds minimize switching losses.
  • Enhanced Reliability: UVLO protection prevents damage to the MOSFETs.
  • Reduced Component Count: Integrates multiple functions into a single package.
  • Easy to Use: Simple interface with microcontrollers and other control circuits.

Additional Details

Key specifications for the IR2301S include supply voltage, logic input voltage, output current, and propagation delay. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper implementation. Proper PCB layout is crucial for minimizing noise and ensuring reliable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,235 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess