EN
  • EN
  • DE

IR2520DS

Part No IR2520DS
Manufacturer International Rectifier
Description ADAPTIVE BALLAST CONTROL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186689-IR2520DS
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR2520DS CAD Model

Description

The IR2520DS is a high-voltage, high-speed power MOSFET driver from International Rectifier (now Infineon Technologies). This driver is designed to control power MOSFETs and IGBTs in various power electronic applications, providing fast switching speeds and robust protection features.

Applications

  • Switch Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • Motor Drives: Drives MOSFETs in motor control applications for industrial and automotive systems.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to switch between battery and AC power.
  • Lighting Ballasts: Drives MOSFETs in electronic ballasts for fluorescent and LED lighting.
  • Class D Amplifiers: Used as drivers in Class D audio amplifiers for efficient power amplification.

Features

  • High-Side and Low-Side Driver: Integrated high-side and low-side drivers for half-bridge configurations.
  • Bootstrap Operation: Uses bootstrap circuitry for driving the high-side MOSFET.
  • Programmable Dead-Time: Allows for adjustable dead-time between high-side and low-side switching.
  • Overcurrent Protection: Protects the MOSFETs and driver from damage due to overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents operation when the supply voltage is too low.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.

Benefits

  • Efficient Power Conversion: Fast switching speeds minimize switching losses, improving efficiency.
  • Protection Against Overloads: Overcurrent protection prevents damage to the MOSFETs and driver.
  • Simplified Design: Integrated high-side and low-side drivers reduce component count and design complexity.
  • Reliable Operation: UVLO ensures reliable operation by preventing operation at low supply voltages.
  • Adjustable Dead-Time: Allows for optimization of switching performance and efficiency.

Additional Details

The IR2520DS typically operates at a voltage of up to 600V. It is available in a SOIC package. The operating temperature range is typically -40°C to +125°C. The programmable dead-time feature allows designers to optimize the switching performance and efficiency of the power converter. This driver is designed for applications requiring high efficiency, fast switching speeds, and robust protection features.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess