EN
  • EN
  • DE

IR3802AM

Part No IR3802AM
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738773-IR3802AM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3802AM CAD Model

Description

The IR3802AM is a synchronous buck regulator from International Rectifier (now Infineon Technologies). This device is designed for high-efficiency, high-density power conversion in various applications. It integrates control circuitry and MOSFETs into a single package, offering a compact and efficient solution for point-of-load (POL) regulation.

Applications

  • Server and Networking Equipment
  • Desktop and Notebook Computers
  • Point-of-Load (POL) Converters
  • Embedded Systems
  • Industrial Power Supplies

Features

  • Integrated MOSFETs: The IR3802AM integrates both high-side and low-side MOSFETs, reducing component count and simplifying board layout.
  • High Efficiency: Optimized for high efficiency across a wide load range, minimizing power losses and heat generation.
  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors to meet specific application requirements.
  • Overcurrent Protection (OCP): Built-in OCP circuit protects the regulator and the load from excessive current, enhancing system reliability.
  • Undervoltage Lockout (UVLO): UVLO feature ensures that the regulator operates only when the input voltage is within a safe range.

Benefits

  • Reduced Board Space: The integrated design minimizes the required board space, allowing for compact and high-density power solutions.
  • Improved Efficiency: High efficiency reduces power losses, leading to lower operating costs and reduced thermal stress on components.
  • Simplified Design: Integration of MOSFETs and control circuitry simplifies the design process and reduces time-to-market.
  • Enhanced Reliability: OCP and UVLO features provide comprehensive protection, enhancing the reliability and lifespan of the power system.
  • Flexible Configuration: Adjustable output voltage allows the regulator to be adapted to a wide range of applications.

The IR3802AM typically operates with an input voltage range and provides a regulated output voltage with high accuracy. It includes thermal protection features to prevent overheating and ensure reliable operation under various load conditions. The device is also RoHS compliant, meeting environmental standards for hazardous substances.

In summary, the IR3802AM from Infineon Technologies is a versatile and efficient synchronous buck regulator designed for high-density power conversion. Its integration of MOSFETs and control circuitry, combined with comprehensive protection features, makes it an excellent choice for a wide range of applications requiring efficient and reliable POL regulation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3031 $59.8806
62+ $1.8896 $117.1552
95+ $1.8307 $173.9165
131+ $1.7718 $232.1058
169+ $1.7129 $289.4801
226+ $1.5350 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess