EN
  • EN
  • DE

IR3842M

Part No IR3842M
Manufacturer International Rectifier
Description HIGHLY EFFICIENT INTEGRATED 4A SYNCHRONOUS BUCK REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186781-IR3842M
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IR3842M CAD Model

Description

The IR3842M is a synchronous buck regulator from International Rectifier (now Infineon Technologies). It is designed to provide a highly efficient and compact power solution for various applications. This regulator integrates control circuitry and power MOSFETs into a single package, simplifying the design process and reducing the overall footprint on the printed circuit board. It is an ideal solution for Point-of-Load (POL) regulation where efficiency and space are critical constraints.

Applications

  • Computing: Powering CPU cores, GPUs, and memory in desktop and laptop computers.
  • Networking: Supplying power to ASICs, FPGAs, and transceivers in routers and switches.
  • Telecommunications: Providing power for base stations and other communication infrastructure equipment.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Embedded Systems: Powering microprocessors, microcontrollers, and peripherals in embedded applications.

Features

  • Integrated Power MOSFETs: Incorporates high-side and low-side MOSFETs optimized for efficient synchronous rectification.
  • Wide Input Voltage Range: Supports a broad range of input voltages, providing flexibility in various applications.
  • Adjustable Output Voltage: Allows for precise output voltage settings, catering to specific load requirements.
  • Programmable Switching Frequency: Offers the ability to optimize performance based on application needs.
  • Overcurrent Protection (OCP): Safeguards the regulator and the load against excessive current draw, preventing damage.
  • Overvoltage Protection (OVP): Protects the load from voltage spikes, ensuring stable operation.
  • Thermal Shutdown (TSD): Prevents overheating by shutting down the regulator when a critical temperature is reached.
  • Enable Pin: Allows for remote on/off control, enabling power management capabilities.

Benefits

  • High Efficiency: Reduces power losses and minimizes heat generation, leading to improved energy efficiency.
  • Compact Size: Integrates components into a small package, minimizing board space requirements.
  • Simplified Design: Reduces external component count, simplifying the design process.
  • Robust Protection: Features comprehensive protection mechanisms, ensuring reliable operation in harsh environments.
  • Stable Performance: Delivers consistent and accurate output voltage under varying load conditions.

The IR3842M uses a constant-on-time (COT) control scheme, providing a fast transient response to load changes. This ensures stable output voltage regulation even with dynamic load variations. The device also includes soft-start functionality to limit inrush current during startup, protecting both the regulator and the load. The device is available in a thermally enhanced package to effectively dissipate heat and maintain optimal performance. Detailed specifications, including maximum output current and efficiency curves, can be found in the product datasheet.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess