EN
  • EN
  • DE

IR3894

Part No IR3894
Manufacturer International Rectifier
Description 12A HIGHLY INTERGRATED SUPLRBUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186799-IR3894
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3894 CAD Model

Description

The IR3894 is a synchronous buck regulator offering a highly efficient and compact power conversion solution. This device integrates a PWM controller, synchronous MOSFETs, and necessary protection features into a single package, making it suitable for various point-of-load applications.

Applications:

  • Server and Networking Equipment: Powering core voltages and I/O rails in servers, routers, and switches.
  • Desktop and Notebook Computers: Voltage regulation for CPUs, GPUs, and memory.
  • Gaming Consoles: Providing stable power to the processor and graphics subsystem.
  • FPGA and DSP Power Supplies: Efficiently powering field-programmable gate arrays and digital signal processors.
  • Industrial Power Supplies: Used in industrial control systems, automation equipment, and test and measurement instruments.

Features:

  • Integrated Synchronous MOSFETs: Reduces external component count and simplifies board layout.
  • High Efficiency: Minimizes power loss, leading to cooler operation and improved system reliability.
  • Adjustable Switching Frequency: Allows optimization for efficiency or transient response.
  • Overcurrent Protection (OCP): Protects the device and load from damage during overload conditions.
  • Undervoltage Lockout (UVLO): Prevents operation during low input voltage conditions.
  • Thermal Shutdown: Shuts down the device to prevent overheating and damage.
  • Precision Reference Voltage: Provides accurate output voltage regulation.

Benefits:

  • Simplified Design: Integration of key components reduces design complexity and time-to-market.
  • Improved Efficiency: High efficiency operation minimizes power consumption and heat generation.
  • Enhanced Reliability: Protection features ensure safe and reliable operation.
  • Compact Footprint: Small package size enables high power density solutions.
  • Reduced BOM Cost: Fewer external components lower overall system cost.

The IR3894 operates over a wide input voltage range and offers excellent transient response, making it suitable for demanding applications. The integrated MOSFETs are optimized for low on-resistance, which further improves efficiency. The device is available in a compact QFN package, minimizing board space requirements.

Its comprehensive protection features contribute to a robust and reliable power supply design. These features include overcurrent protection, undervoltage lockout, and thermal shutdown. The adjustable switching frequency allows designers to tailor the performance of the regulator to specific application requirements. The IR3894 is a versatile and efficient solution for a wide range of power management applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess