EN
  • EN
  • DE

IRF2204L

Part No IRF2204L
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description AUTOMOTIVE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186923-IRF2204L
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRF2204L CAD Model

Description

The IRF2204L is a power MOSFET from International Rectifier, designed for high-efficiency power switching applications. It is part of International Rectifier's extensive line of MOSFETs known for their performance and reliability. This particular MOSFET is engineered to minimize on-state resistance (Rds(on)), which reduces power loss and enhances overall system efficiency. The IRF2204L is well-suited for applications requiring fast switching speeds and low gate charge.

Applications:

  • High-frequency DC-DC converters
  • Synchronous rectification
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Class D audio amplifiers

Features:

  • Low on-resistance (Rds(on)) for reduced power loss
  • Low gate charge (Qg) for fast switching speeds
  • Avalanche energy rated
  • Lead-free and RoHS compliant
  • Optimized for high-frequency applications

Benefits:

  • Improved energy efficiency: The low Rds(on) minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced heat dissipation: Lower power loss translates to less heat generated, simplifying thermal management and improving system reliability.
  • Fast switching: The low gate charge allows for rapid switching, which is essential in high-frequency applications.
  • Enhanced system reliability: The avalanche energy rating provides added protection against voltage spikes and transients, increasing the robustness of the system.
  • Environmentally friendly: Being lead-free and RoHS compliant, the IRF2204L meets environmental regulations.

Additional Details:

The IRF2204L typically comes in a TO-262 or similar through-hole package. Key specifications include a drain-source voltage (Vds) rating of 40V, a continuous drain current (Id) of up to 120A (depending on the case temperature), and a typical Rds(on) value of around 4.0 mΩ at a gate-source voltage (Vgs) of 10V. The gate threshold voltage (Vgs(th)) is typically between 2V and 4V. Its thermal resistance from junction to case is typically very low, enabling efficient heat transfer. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

You May Also Be Interested in

Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8665 $65.3275
80+ $1.5315 $122.5200
120+ $1.4842 $178.1040
165+ $1.4357 $236.8905
210+ $1.3883 $291.5430
280+ $1.2439 $348.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess