The IRF3808S is a power MOSFET from International Rectifier, part of their extensive range of high-performance MOSFETs. This device is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.
Applications
- Synchronous Rectification: Used in synchronous rectifiers for high-efficiency power supplies.
- DC-DC Converters: Implemented in DC-DC converters for various electronic devices.
- Motor Control: Employed in motor control circuits for industrial and automotive applications.
- Load Switching: Suitable for high-current load switching applications.
- Power Management: Used in power management systems for efficient power distribution.
Features
- Low RDS(on): Offers low on-resistance to minimize conduction losses.
- Fast Switching Speed: Provides fast switching performance to reduce switching losses.
- Avalanche Rated: Designed to withstand avalanche conditions for increased reliability.
- Surface Mount Package: Comes in a surface mount package for efficient PCB assembly.
- Logic Level Gate Drive: Can be driven by logic-level signals, simplifying drive circuitry.
Benefits
- High Efficiency: Low on-resistance and fast switching reduce power losses, improving overall efficiency.
- Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
- Improved Reliability: Avalanche rating enhances the device's ability to withstand voltage transients.
- Simplified Circuit Design: Logic-level gate drive simplifies the design of gate drive circuits.
- Compact Design: Surface mount package allows for more compact and efficient PCB layouts.
Additional Details
The IRF3808S is typically available in a D2PAK (TO-263) package. Key specifications include a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of up to 62A, and a typical RDS(on) of 4.8 mΩ at VGS = 10V. The gate threshold voltage is designed to be compatible with logic-level drive voltages, typically between 1V and 2.5V. Its low gate charge contributes to its fast switching performance.
The IRF3808S is widely used in applications requiring high efficiency and compact design, making it a popular choice for modern power electronics designs.