EN
  • EN
  • DE

IRF520V

Part No IRF520V
Manufacturer International Rectifier
Description Power MOSFET(Vdss=100V, Rds(on)=0.165ohm, Id=9.6A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187033-IRF520V
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRF520V CAD Model

Description

The IRF520V is a power MOSFET from International Rectifier (now Infineon Technologies). It is an N-channel MOSFET designed for general-purpose switching and amplification applications. With its moderate current and voltage handling capabilities, it finds use in a variety of circuits, particularly where a reliable and cost-effective switching solution is required.

Applications

  • DC-DC converters: Used in voltage regulation circuits to provide a stable output voltage.
  • Motor control: Driving small motors in robotics and hobbyist projects.
  • Lighting control: Switching LEDs and other light sources in various lighting systems.
  • Audio amplifiers: Amplifying audio signals in low-power audio applications.
  • Power supplies: Used in various power supply circuits to provide switching functionality.

Features

  • N-Channel MOSFET: Offers efficient switching and amplification capabilities.
  • Moderate Current Capability: Handles moderate current levels, suitable for general-purpose applications.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses.
  • Avalanche Rated: Withstands high avalanche energy, enhancing reliability in inductive load applications.
  • Through-Hole Package: Allows for easy mounting on printed circuit boards.

Benefits

  • Cost-effective: Provides a cost-effective switching solution for various applications.
  • Reliable performance: Avalanche rating ensures robustness in inductive load applications.
  • Easy to use: Through-hole package simplifies mounting and soldering on printed circuit boards.
  • Versatile: Suitable for a wide range of applications, from DC-DC converters to motor control circuits.
  • Good switching characteristics: Provides fast and efficient switching performance.

The IRF520V offers a good balance between performance and cost. Key specifications include the gate threshold voltage, RDS(on) value, and maximum drain current. Its through-hole package makes it easy to work with in breadboard and prototype designs. Detailed electrical characteristics, thermal specifications, and package information can be found in the International Rectifier datasheet for the IRF520V.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3759 $55.0360
90+ $1.1290 $101.6100
140+ $1.0937 $153.1180
190+ $1.0584 $201.0960
245+ $1.0232 $250.6840
330+ $0.9173 $302.7090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess