EN
  • EN
  • DE

IRF6623TR

Part No IRF6623TR
Manufacturer International Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
RoHS State Request Verification
Win Source Part Number 738780-IRF6623TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF6623TR CAD Model

Description

The IRF6623TR is a DirectFET® power MOSFET from International Rectifier (now Infineon Technologies). It's designed for high-frequency synchronous buck converters and other power management applications where efficiency, size, and thermal performance are critical.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • High-Frequency Buck Converters
  • Point-of-Load (POL) Regulators
  • Power Supplies for Notebooks, Servers, and Graphics Cards
  • Battery Management Systems

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses at high frequencies.
  • DirectFET® Package: Provides excellent thermal performance by allowing heat to be dissipated from both the top and bottom of the device.
  • Optimized for High-Frequency Switching: Enables smaller component sizes and higher power densities.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased Efficiency: Low Rds(on) and Qg minimize power losses, leading to higher overall efficiency.
  • Reduced Board Space: The DirectFET® package allows for a compact design.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation even at high power levels.
  • Simplified Design: Logic-level gate drive simplifies the design of gate drive circuitry.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.

Additional Details:

The IRF6623TR features a trench MOSFET structure. Its DirectFET® package has a very low parasitic inductance, contributing to its excellent high-frequency performance. It typically operates with a drain-source voltage (Vds) of up to 30V and a continuous drain current (Id) that can vary depending on the specific operating conditions and heatsinking. The operating junction temperature ranges typically from -55°C to +175°C. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0573 $58.0887
47+ $2.5087 $117.9089
72+ $2.4301 $174.9672
99+ $2.3516 $232.8084
128+ $2.2730 $290.9440
170+ $2.0386 $346.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,025 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess