EN
  • EN
  • DE

IRF7103

Part No IRF7103
Manufacturer International Rectifier
Description Power MOSFET(Vdss=50V, Rds(on)=0.130ohm, Id=3.0A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187160-IRF7103
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRF7103 CAD Model

Description

The IRF7103 is a P-Channel HEXFET® Power MOSFET from International Rectifier. It's designed for a variety of power management applications, offering efficient and reliable performance in a small package.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Battery management systems
  • Power supplies

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic-level gate drive: Allows direct control from microcontrollers and other low-voltage logic circuits.
  • Surface mount package: Enables compact designs and automated assembly.
  • Fast switching speed: Reduces switching losses and improves overall efficiency.
  • Avalanche rated: Offers increased ruggedness and reliability.

Benefits:

  • Improved power efficiency: Low RDS(on) minimizes power dissipation, leading to cooler operation and longer battery life.
  • Simplified design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Compact solution: Surface mount package reduces board space requirements.
  • Increased reliability: Avalanche rating provides robustness against voltage transients.
  • Optimized for portable applications: Low gate charge enables efficient high-frequency operation.

Additional Details:

The IRF7103 has a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of -5.8A. The typical RDS(on) value at Vgs = -4.5V is 0.045 Ohms. The gate threshold voltage is typically between 1V and 2.5V. It is available in a SO-8 package.

This MOSFET is particularly well-suited for applications where space is limited and high efficiency is required. Its logic-level gate drive makes it easy to integrate into microcontroller-based systems, and its low RDS(on) ensures minimal power loss. The avalanche rating provides an extra margin of safety and reliability.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,587 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess