EN
  • EN
  • DE

IRF7301

Part No IRF7301
Manufacturer International Rectifier
Description Power MOSFET(Vdss=20V, Rds(on)=0.050ohm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187184-IRF7301
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRF7301 CAD Model

Description

The IRF7301 is a dual P-Channel HEXFET® Power MOSFET from International Rectifier, integrating two MOSFETs into a single SO-8 package. It is designed for power management applications requiring efficient switching and compact size.

Applications:

  • Load switching in portable devices
  • Battery protection circuits
  • Power distribution
  • DC-DC converters
  • High-side switching

Features:

  • Dual P-Channel MOSFETs: Provides two switching functions in a single package.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic-level gate drive: Enables direct control from microcontrollers and other low-voltage logic circuits.
  • Surface mount package (SO-8): Enables compact designs and automated assembly.
  • Fast switching speed: Reduces switching losses.

Benefits:

  • Reduced board space: Integration of two MOSFETs in a single package minimizes footprint.
  • Improved power efficiency: Low RDS(on) minimizes power dissipation, leading to cooler operation and longer battery life.
  • Simplified design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Increased reliability: Robust construction ensures dependable performance.
  • Optimized for portable applications: Suitable for battery-powered and space-constrained devices.

Additional Details:

The IRF7301 features a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of -4.7A per MOSFET. The typical RDS(on) value at Vgs = -4.5V is 0.08 Ohms. The gate threshold voltage is typically between 1V and 2.5V. It is designed for surface mount assembly.

This dual MOSFET is ideal for applications where space is a premium and efficient switching is required. Its logic-level gate drive makes it easy to use with microcontrollers, and its low RDS(on) ensures minimal power loss and efficient operation. The SO-8 package allows for high-density board designs. It is well suited for load switching and battery protection in portable electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess