EN
  • EN
  • DE
  • IT

IRF7807ZGTRPBF

Part No IRF7807ZGTRPBF
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SO-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 718713-IRF7807ZGTRPBF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRF7807ZGTRPBF CAD Model

Description

The IRF7807ZGTRPBF is a 30V DirectFET™ power MOSFET from International Rectifier (now Infineon Technologies). It's designed for high-frequency synchronous buck converters and other applications requiring high efficiency and low on-resistance. The DirectFET™ package offers excellent thermal performance and low parasitic inductance.

Applications

  • Synchronous rectification in DC-DC converters
  • Point-of-Load (POL) converters
  • Notebook computers
  • Server power supplies
  • Battery management systems

Features

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Low parasitic inductance
  • DirectFET™ package for superior thermal performance
  • 30V drain-source voltage (VDS)

Benefits

  • High efficiency in power conversion applications
  • Reduced power losses
  • Improved thermal management
  • Compact footprint
  • Enhanced system reliability

Technical Specifications

The IRF7807ZGTRPBF boasts a very low on-resistance, typically in the milliohm range (consult datasheet for precise value at various gate-source voltages). The gate charge is also minimized to reduce switching losses. The DirectFET™ package allows for efficient heat dissipation directly from the die to the PCB. The continuous drain current (ID) is typically in the tens of amperes (refer to the datasheet for specific values). It's designed for surface-mount assembly. Comprehensive specifications, including thermal resistance, gate threshold voltage, and avalanche ratings, are available in the official Infineon datasheet.

This MOSFET is well-suited for applications demanding high power density and efficiency. Its low on-resistance minimizes conduction losses, while the low gate charge reduces switching losses. The DirectFET™ package ensures efficient heat removal, allowing the device to operate at higher power levels. The IRF7807ZGTRPBF is a popular choice for synchronous rectification in modern power supply designs. The device's high performance and reliability make it a valuable component in demanding electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess