EN
  • EN
  • DE
  • IT

IRF7842

Part No IRF7842
Manufacturer International Rectifier
Description Power MOSFET(Vdss = 40 V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187377-IRF7842
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian IRF7842 CAD Model

Description

The IRF7842 is a DirectFET™ power MOSFET from International Rectifier, designed for high-efficiency power conversion in a compact footprint. It features low on-resistance and high current capability, making it suitable for a variety of applications.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • High-Current Load Switching
  • Power Management in Servers and Networking Equipment
  • Motor Control
  • High-Frequency Switching Applications

Features:

  • Low RDS(on): Minimizes conduction losses for increased efficiency.
  • DirectFET™ Package: Provides excellent thermal performance and a compact footprint.
  • Optimized for High-Frequency Switching: Reduces switching losses and improves overall efficiency.
  • Avalanche Rated: Offers increased ruggedness and reliability.
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low RDS(on) and optimized switching characteristics minimize power losses.
  • Compact Design: DirectFET™ package enables high power density.
  • Enhanced Thermal Performance: DirectFET™ package provides excellent heat dissipation.
  • Increased Reliability: Avalanche rating ensures robust performance under stress conditions.
  • Environmentally Friendly: Lead-free construction supports environmental initiatives.

Additional Details:

The IRF7842 has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating of 25A. The typical RDS(on) value at Vgs = 10V is 0.0045 Ohms. The gate threshold voltage is typically between 2V and 4V. It is available in a DirectFET™ package.

This MOSFET is particularly well-suited for high-performance power conversion applications where efficiency and size are critical. The DirectFET™ package offers excellent thermal performance, allowing for higher current operation and improved reliability. Its low RDS(on) and optimized switching characteristics make it ideal for synchronous rectification and other demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4646 $58.0750
260+ $0.4347 $113.0220
405+ $0.4197 $169.9785
575+ $0.3896 $224.0200
750+ $0.3748 $281.1000
935+ $0.3597 $336.3195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,825 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess