EN
  • EN
  • DE
  • IT

IRF7805ZGPBF

Part No IRF7805ZGPBF
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description HEXFETPower MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187351-IRF7805ZGPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Defence, Military & Aerospace, Automotive
Ultra Librarian 3D Model Ultra Librarian IRF7805ZGPBF CAD Model

Description

The IRF7805ZGPBF is a DirectFET® power MOSFET from International Rectifier, designed for high-frequency synchronous rectification and DC-DC conversion applications. It offers exceptional efficiency and thermal performance in a compact footprint.

Applications

  • Synchronous Rectification in Power Supplies
  • DC-DC Converters
  • Voltage Regulator Modules (VRMs)
  • High-Frequency Switching Applications
  • Point-of-Load (POL) Converters

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses at high frequencies.
  • DirectFET® Package: Provides excellent thermal performance and a small footprint.
  • Optimized for Synchronous Rectification: Enhances efficiency in synchronous rectifier circuits.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low RDS(on) and low gate charge minimize power dissipation.
  • Compact Design: DirectFET® package allows for space-saving designs.
  • Superior Thermal Performance: Efficient heat dissipation enables higher power densities.
  • Improved Reliability: Robust design ensures stable operation in demanding applications.
  • Environmentally Friendly: Lead-free construction supports green initiatives.

Additional Details

The IRF7805ZGPBF features a VDS (Drain-Source Voltage) rating of 30V and a continuous drain current (ID) rating of 13A. Its RDS(on) is typically 4.5 milliohms at a gate-source voltage of 10V. The DirectFET® package provides a very low thermal resistance from junction to case, allowing for efficient heat transfer. This MOSFET is particularly well-suited for synchronous rectification in high-frequency DC-DC converters used in servers, telecom equipment, and voltage regulator modules (VRMs). Its low gate charge reduces switching losses, making it ideal for high-frequency applications. The IRF7805ZGPBF is designed to minimize both conduction and switching losses, enabling designers to achieve higher power densities and improved overall system efficiency. The operating junction temperature range is -55°C to +175°C. The device’s optimized static and dynamic characteristics ensure reliable operation in demanding power management solutions.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.4204 $65.1620
375+ $0.3451 $129.4125
585+ $0.3343 $195.5655
800+ $0.3235 $258.8000
1,035+ $0.3127 $323.6445
1,385+ $0.2803 $388.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,989 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess