EN
  • EN
  • DE

IRFH8201PBF

Part No IRFH8201PBF
Manufacturer International Rectifier
Description OR-ing MOSFET for 12V (typical) Bus in-Rush Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187621-IRFH8201PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFH8201PBF CAD Model

Description

The IRFH8201PBF is a power MOSFET manufactured by International Rectifier (now Infineon Technologies). It's an N-Channel MOSFET designed for power management and switching applications.

Applications:

  • Point-of-Load (POL) Converters: Used in voltage regulators to provide power to specific components in electronic systems.
  • Load Switching: Controlling power distribution to various loads in systems.
  • Battery Management Systems: Protecting and managing batteries in portable devices.
  • DC-DC Conversion: Found in various DC-DC converter topologies.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Logic-Level Gate Drive: Allows for direct drive from logic circuits, simplifying the design.
  • Fast Switching Speed: Enables high-frequency operation.
  • Integrated Schottky Diode: Reduces switching losses and improves efficiency in certain applications.
  • RoHS Compliant and Lead-Free: Meets environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Improved System Performance: Fast switching speed enables higher operating frequencies.
  • Reduced Component Count: Integrated Schottky diode reduces the need for external components.

Additional Details:

The IRFH8201PBF is an N-Channel MOSFET with a typical drain-source voltage (VDS) rating and a continuous drain current (ID) rating depending on the operating conditions. It's typically available in a PQFN package for surface mount applications. Consult the datasheet for specific electrical characteristics, thermal performance, and application notes for optimal design and performance. The integrated Schottky diode provides improved efficiency in synchronous rectification applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,719 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess