EN
  • EN
  • DE

IRFI540N

Part No IRFI540N
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET(Vdss=100V, Rds(on)=0.052ohm, Id=20A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187643-IRFI540N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRFI540N CAD Model

Description

The IRFI540N is an N-Channel power MOSFET from International Rectifier, designed for high-efficiency power switching applications. This device features a low on-resistance, high current capability, and fast switching speed, making it suitable for a wide range of power management and motor control applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control
  • DC-DC Converters
  • High-Frequency Switching Applications

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High Current Capability: Supports high current loads.
  • Fast Switching Speed: Minimizes switching losses, enhancing overall system performance.
  • Avalanche Rated: Provides robustness against voltage spikes and transients.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching reduce power dissipation.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients.
  • High Power Density: Allows for smaller and more efficient power converter designs.
  • Robust Performance: Suitable for demanding industrial applications.
  • Environmentally Friendly: Lead-free construction supports green initiatives.

Additional Details

The IRFI540N features a VDS (Drain-Source Voltage) rating of 100V and a continuous drain current (ID) rating of up to 33A. Its low gate charge (Qg) contributes to reduced switching losses. This MOSFET is available in a TO-220 fullpak (IRFI) package, offering excellent electrical isolation and thermal performance for through-hole mounting. The device's operating temperature range is from -55°C to +175°C, making it suitable for use in a variety of harsh environments. It’s particularly well-suited for switch mode power supplies (SMPS), where high efficiency and reliability are critical. The IRFI540N is also used in uninterruptible power supplies (UPS), motor control circuits, and DC-DC converters. The avalanche rating ensures that the device can withstand voltage transients, improving overall system reliability. The combination of low on-resistance, high current capability, and robust design makes the IRFI540N a reliable choice for high-power switching applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess