EN
  • EN
  • DE

MMBT2907ALT3G

Part No MMBT2907ALT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 300mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023741-MMBT2907ALT3G
Ultra Librarian 3D Model Ultra Librarian MMBT2907ALT3G CAD Model

Description

ON Semiconductor MMBT2907ALT3G PNP Transistor

The MMBT2907ALT3G is a high-quality PNP bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leading company in the semiconductor industry. This small-signal transistor is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide range of electronic circuits.

Key Features:

  • Device Type: PNP Transistor
  • Package: SOT-23 surface-mount package, providing a compact footprint for space-constrained applications.
  • Collector-Emitter Voltage (V<sub>CEO): 60V, offering a good balance of performance for a variety of circuits.
  • Collector Current (I<sub>C): Up to -600 mA, allowing for a moderate amount of current to be controlled by the device.
  • Power Dissipation (P<sub>D): 225 mW, ensuring the transistor can handle a reasonable amount of power without overheating.
  • DC Current Gain (h<sub>FE): High, with a range from 100 to 300, providing efficient current amplification.
  • Compliance: This product is compliant with RoHS standards, ensuring it meets global environmental and safety requirements.

Applications:

The MMBT2907ALT3G is suitable for a broad spectrum of applications, including, but not limited to:

  • Signal amplification
  • Load switch
  • Power management
  • Linear amplification and switching

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the MMBT2907ALT3G is no exception. The device is subjected to rigorous testing and quality control measures to ensure reliable performance in a variety of conditions. It is designed to meet the stringent requirements of the electronic industry, ensuring both consistency and reliability in its operations.

Summary:

The MMBT2907ALT3G PNP transistor from ON Semiconductor is a reliable and versatile component that is ideal for a wide array of general-purpose applications. Its compact SOT-23 package, combined with its robust electrical characteristics, makes it a preferred choice for designers looking for a high-performance PNP transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3,910+ $0.0128 $50.0480
8,335+ $0.0120 $100.0200
12,935+ $0.0116 $150.0460
18,520+ $0.0108 $200.0160
24,040+ $0.0104 $250.0160
30,000+ $0.0100 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329,660 pieces
MOQ: 3910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess