EN
  • EN
  • DE
  • IT

IRFR2405

Part No IRFR2405
Manufacturer International Rectifier
Description Power MOSFET(Vdss=55V, Rds(on)=0.016ohm, Id=56A⑥)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187890-IRFR2405
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR2405 CAD Model

Description

The IRFR2405 is an N-channel MOSFET designed for high-speed switching and power management applications. Manufactured by International Rectifier, this MOSFET offers a combination of low on-resistance and fast switching speed, making it suitable for use in DC-DC converters, motor control, and power control circuits. It is well-suited for applications where efficiency and fast response are critical.

Applications:

  • DC-DC Converters: Used in DC-DC conversion circuits for efficient power management.
  • Motor Control: Employed in applications controlling the speed and direction of DC motors.
  • Power Management Systems: Used in circuits for power distribution and control.
  • Uninterruptible Power Supplies (UPS): Suitable for UPS systems requiring fast and efficient switching.
  • Lighting Control: Applied in lighting control circuits for dimming and switching.

Features:

  • N-Channel MOSFET: Provides efficient switching characteristics for a variety of applications.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge reduce power losses.
  • Reliable Switching: Fast switching speed ensures precise and efficient control.
  • Simplified Circuit Design: N-channel configuration simplifies circuit layout and design.
  • Robust Operation: Avalanche rating provides protection against voltage spikes.
  • Versatile Applications: Suitable for a wide range of power management and control applications.

Additional Details:

The IRFR2405 is typically packaged in a DPAK or similar surface-mount package. Important electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the manufacturer's datasheet for detailed specifications, thermal characteristics, and application guidelines to ensure proper circuit design and optimal performance.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4964 $52.1220
220+ $0.4644 $102.1680
335+ $0.4484 $150.2140
485+ $0.4164 $201.9540
625+ $0.4004 $250.2500
785+ $0.3844 $301.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,240 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess