EN
  • EN
  • DE

IRFR3411

Part No IRFR3411
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187904-IRFR3411
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFR3411 CAD Model

Description

The IRFR3411 is a Power MOSFET designed for use in various power switching applications. Part of the International Rectifier (now Infineon) family of MOSFETs, this component is engineered to offer efficient performance and reliability in power management systems.

Applications:

  • DC-DC converters
  • Power supplies
  • Motor control circuits
  • Load switching
  • Solid-state relays

Features:

  • Low gate charge (Qg)
  • Fast switching
  • Avalanche energy rated
  • Dynamic dv/dt rating
  • Lead-Free

Benefits:

  • Efficient power conversion
  • Reduced switching losses
  • Robustness against voltage transients
  • High system reliability
  • Compliance with environmental standards

Additional Details:

The IRFR3411 features a drain-source voltage (Vds) rating of 100V and a continuous drain current (Id) of 12A. Its low gate charge (Qg) minimizes switching losses, thereby enhancing overall efficiency. The fast switching speed further reduces losses, making it suitable for high-frequency applications. Packaged in a D-PAK (TO-252), it allows for effective heat dissipation. With its avalanche energy rating, it can withstand voltage spikes. The gate threshold voltage typically ranges from 2V to 4V. This MOSFET is designed to handle dynamic dv/dt conditions, ensuring reliable performance in demanding environments. Compliant with RoHS standards, the IRFR3411 is environmentally friendly. Its robust design and efficient performance make it a suitable choice for diverse power management applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0511 $57.8105
135+ $0.8625 $116.4375
210+ $0.8355 $175.4550
290+ $0.8085 $234.4650
370+ $0.7816 $289.1920
495+ $0.7008 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess