The IRFR3518 is a power MOSFET from International Rectifier. It is designed for high-efficiency power switching applications. This device utilizes advanced HEXFET power MOSFET technology, which achieves very low on-resistance and gate charge. The result is efficient and reliable switching in a variety of power control circuits.
Applications
- DC-DC converters
- Power inverters
- Motor control
- Synchronous rectification
- High-frequency switching applications
Features
- Advanced HEXFET power MOSFET technology
- Low on-resistance (RDS(on))
- Fast switching speed
- Dynamic dv/dt rating
- Repetitive avalanche rated
- Simple drive requirements
- Lead-Free
Benefits
- Improved energy efficiency due to low RDS(on)
- Reduced power losses
- Enhanced system reliability
- Simplified thermal management
- Higher power density
Additional Details
The IRFR3518 is an N-channel MOSFET housed in a D-PAK (TO-252) package, making it suitable for surface mount assembly. Its low on-resistance minimizes conduction losses, leading to improved overall system efficiency. It also features a fast switching speed to minimize switching losses in high-frequency applications. The device is avalanche rated, providing added robustness and reliability. The gate threshold voltage is relatively low, allowing for simple drive circuit implementation.
Key Specifications:
- Vds (Drain-Source Voltage): 80V
- Ids (Continuous Drain Current): 22A
- Rds(on) (Drain-Source On-Resistance): 0.045 Ohms @ Vgs=10V
- Qg (Total Gate Charge): 23nC @ Vgs=10V
- Package: D-PAK (TO-252)