The IRFS3607TRLPB from International Rectifier is a 75V Single N-Channel HEXFET Power MOSFET in a D2PAK package. This MOSFET is optimized for high-performance applications, offering low on-resistance and fast switching speeds. It is particularly well-suited for synchronous rectification and DC-DC converters.
Applications:
- Synchronous rectification in power supplies
- DC-DC converters
- Motor control applications
- High-frequency switching applications
- Battery management systems
Features:
- Low RDS(on) to minimize conduction losses
- Fast switching speed for high-frequency operation
- Avalanche rated for robust performance
- Lead-free package
- Optimized for synchronous rectification
Benefits:
- Increased power efficiency due to low on-resistance
- Improved system reliability with avalanche capability
- Reduced switching losses due to fast switching speed
- Simplified thermal management with optimized package design
- Compliance with environmental regulations
Detailed Specifications:
- Drain to Source Voltage (Vdss): 75V
- Gate to Source Voltage (Vgs): ±20V
- Continuous Drain Current (Id): 120A
- Pulsed Drain Current (Idm): 480A
- Power Dissipation (Pd): 300W
- Operating Temperature: -55°C to +175°C
- RDS(on) @ Vgs=10V: 0.0047 Ohms
- Gate Charge (Qg): 78nC
- Package: D2PAK (TO-263)