EN
  • EN
  • DE

IRFU18N15DPBF

Part No IRFU18N15DPBF
Manufacturer International Rectifier
Description SMPS MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188067-IRFU18N15DPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFU18N15DPBF CAD Model

Description

The IRFU18N15DPBF is an N-Channel MOSFET from International Rectifier, designed for high-performance switching applications. It combines fast switching speed with low on-resistance, making it suitable for use in power supplies, motor control, and other demanding applications.

Applications:

  • High-Frequency Switching Power Supplies
  • DC-DC Converters
  • Motor Control
  • Solid State Relays
  • Lighting Ballasts

Features:

  • N-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • Fast Switching Speed
  • Avalanche Rated
  • Standard Through-Hole Package (TO-251)
  • Lead-Free and RoHS Compliant

Benefits:

  • Improved Efficiency in Power Conversion
  • Reduced Switching Losses
  • Robust Performance
  • Easy to Integrate into Existing Designs
  • Environmentally Friendly

Additional Details:

The IRFU18N15DPBF features a Drain-Source Voltage (Vds) of 150V and a continuous Drain Current (Id) of 18A. The low on-resistance minimizes conduction losses, improving overall efficiency. The fast switching speed reduces switching losses, further enhancing performance in high-frequency applications. The avalanche rating ensures robustness and reliability. The standard through-hole package facilitates easy integration into existing designs. This MOSFET is suitable for applications requiring both high efficiency and reliable performance.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5745 $60.5960
19+ $6.2151 $118.0869
29+ $6.0210 $174.6090
40+ $5.8258 $233.0320
52+ $5.6318 $292.8536
69+ $5.0497 $348.4293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess