EN
  • EN
  • DE

IRLML6302

Part No IRLML6302
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188587-IRLML6302
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian IRLML6302 CAD Model

Description

The IRLML6302 is a P-Channel MOSFET designed for low voltage applications. It features a low on-resistance (RDS(on)) and is optimized for efficient power management in portable devices and battery-powered systems. This MOSFET is commonly used as a load switch or in DC-DC converters.

Applications:

  • Load Switching: Used as a load switch to control power to various circuits and components in portable devices.
  • Battery Management Systems: Implemented in battery management systems for charging and discharging control.
  • DC-DC Converters: Suitable for low voltage DC-DC conversion applications.
  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable devices for efficient power management.
  • Analog Switches: Can be used in analog switching applications due to its low on-resistance.

Features:

  • Low RDS(on): Offers a low on-resistance, reducing conduction losses and improving efficiency. The RDS(on) is specified at different gate voltages in the datasheet.
  • Logic-Level Gate Drive: Designed for logic-level gate drive, allowing direct control from microcontrollers and other logic devices.
  • Small Footprint: Available in a small surface-mount package (SOT-23), saving space on the PCB.
  • Low Gate Charge: Low gate charge reduces the drive power required for switching.

Benefits:

  • Extended Battery Life: Improved efficiency leads to longer battery life in portable devices.
  • Reduced Power Consumption: Lower on-resistance minimizes power losses in switching applications.
  • Compact Design: Small package size enables the design of compact and portable electronic devices.
  • Simplified Control: Logic-level gate drive simplifies the control circuitry.

Additional Details:

The IRLML6302's electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID), are important parameters for circuit design. The datasheet provides detailed information about the device's maximum ratings and operating conditions. Ensure that the gate-source voltage is within the specified limits to prevent damage to the device. Careful consideration should be given to thermal management to ensure reliable operation, especially at higher current levels. Proper decoupling capacitors should be used to minimize switching noise. The datasheet also specifies the device's thermal resistance, which is important for thermal design considerations.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess