EN
  • EN
  • DE

IRLML6401

Part No IRLML6401
Manufacturer International Rectifier
Description Trans MOSFET P-CH Si 12V 4.3A 3-Pin SOT-23 T/R / HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188590-IRLML6401
Manufacturer Homepage www.irf.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name IRLML6401
Introduction Date June 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRLML6401 CAD Model

Description

The IRLML6401 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier. It is designed for low voltage, surface mount applications where minimizing on-state resistance and maximizing efficiency are critical. The P-Channel configuration makes it suitable for high-side switching applications.

Applications:

  • Load Switching
  • High-Side Switching
  • Portable Devices
  • Battery Management Systems
  • DC-DC Conversion

Features:

  • Low On-Resistance (RDS(on))
  • Logic-Level Gate Drive
  • Surface Mount Package (SOT-23)
  • P-Channel Configuration
  • Fast Switching Speed

Benefits:

  • Increased efficiency due to low conduction losses
  • Direct interface with logic-level control circuits
  • Compact footprint for space-constrained applications
  • Simplified high-side switching implementation
  • Reduced switching losses

Additional Details:

The IRLML6401 boasts a low on-resistance (RDS(on)), minimizing conduction losses and improving overall efficiency. The logic-level gate drive allows it to be directly driven by microcontrollers and other low-voltage control circuits, simplifying circuit design. Its small SOT-23 package makes it ideal for portable devices and other space-constrained applications. Being a P-Channel MOSFET, it is commonly used for high-side switching, where the load is switched on the positive side of the power supply. The fast switching speed minimizes switching losses. It has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -3.7A. The compact size and efficient performance of the IRLML6401 make it a suitable choice for a variety of low-voltage power management applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0995 $100.4950
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,320 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess