EN
  • EN
  • DE

TLC279MN

Part No TLC279MN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOSE PRECISION QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268876-TLC279MN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC279MN CAD Model

Description

Introducing the TLC279MN Precision Operational Amplifier

The TLC279MN from Texas Instruments is a state-of-the-art precision operational amplifier that brings together a perfect blend of high performance, versatility, and reliability. This advanced op-amp is designed to cater to a wide range of applications, including instrumentation, process control, and active filtering, making it an ideal choice for professionals seeking top-tier components for their electronic designs.

Key Features

  • Quad Operational Amplifiers: The TLC279MN features four independent op-amps in a single package, providing excellent space-saving benefits for complex circuits.
  • Low Noise: With its low-voltage noise density, this op-amp ensures a clean signal amplification, which is crucial for precision applications.
  • High Input Impedance: The device boasts a high input impedance, minimizing the loading effect on the input source and preserving signal integrity.
  • Wide Supply Range: It operates over a wide supply range of ±2V to ±18V, providing flexibility in both single and split-supply operations.
  • Low Power Consumption: The TLC279MN is optimized for low power consumption without sacrificing performance, making it suitable for battery-powered devices.

Performance and Reliability

The TLC279MN offers a slew rate of 2.4 V/µs and a gain-bandwidth product of 2.2 MHz, which allows for fast and accurate signal processing. The precision of this op-amp is further highlighted by its low input offset voltage and low total harmonic distortion, ensuring high fidelity in signal amplification and processing tasks.

Package and Compatibility

Housed in a DIP-14 package, the TLC279MN is designed for easy integration into a variety of circuit boards. Its standardized pin configuration makes it compatible with many other operational amplifiers, allowing for straightforward upgrades or replacements in existing designs.

Applications

With its robust set of features, the TLC279MN is well-suited for a wide array of applications such as:

  • Active filters
  • Data acquisition systems
  • Analog-to-digital converters
  • Medical instrumentation
  • Audio processing
  • Industrial control systems

Conclusion: The TLC279MN from Texas Instruments is a top choice for designers and engineers looking for an operational amplifier that delivers precision, efficiency, and reliability. Its versatile performance characteristics ensure that it can meet the demands of even the most challenging electronic applications.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4221 $56.8840
90+ $1.1669 $105.0210
135+ $1.1304 $152.6040
185+ $1.0940 $202.3900
240+ $1.0575 $253.8000
320+ $0.9481 $303.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess