EN
  • EN
  • DE

IRLR2905

Part No IRLR2905
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188619-IRLR2905
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRLR2905 CAD Model

Description

The IRLR2905 is a Power MOSFET from International Rectifier, designed for high-efficiency power switching applications. It is an N-channel MOSFET known for its low on-resistance and fast switching speed. This MOSFET is particularly suitable for applications demanding efficient power conversion and control.

Applications:

  • DC-DC converters
  • Motor control
  • Power supplies
  • Load switching
  • Solid-state relays

Features:

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic-level gate drive
  • Avalanche rated
  • TO-252 (D-PAK) package

Benefits:

  • High energy efficiency due to low on-resistance, reducing heat dissipation.
  • Simplified gate drive requirements with logic-level compatibility.
  • Reduced switching losses with fast switching speed.
  • Robust performance in demanding applications due to avalanche rating.
  • Easy to mount with the TO-252 package.

Additional Details:

The IRLR2905 typically features a drain-source voltage (Vds) rating of 55V and a continuous drain current (Id) rating of around 42A. The on-resistance (Rds(on)) is typically very low, often in the milliohm range. It is designed for logic-level gate drive, meaning it can be easily controlled by microcontrollers or other low-voltage logic circuits. It also features an avalanche rating, indicating its ability to withstand transient voltage spikes. For detailed specifications, including gate charge, input capacitance, and thermal resistance, refer to the International Rectifier datasheet.

The IRLR2905 is often used in synchronous rectification applications in DC-DC converters to improve efficiency. Its robust design and low on-resistance make it a popular choice for a variety of power switching applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5530 $52.5350
225+ $0.4538 $102.1050
345+ $0.4396 $151.6620
475+ $0.4254 $202.0650
610+ $0.4112 $250.8320
815+ $0.3687 $300.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess