EN
  • EN
  • DE

MAXQ610A-2524+

Part No MAXQ610A-2524+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830072-MAXQ610A-2524+
Ultra Librarian 3D Model Ultra Librarian MAXQ610A-2524+ CAD Model

Description

MAXQ610A-2524+: High-Performance, Low-Power Microcontroller

The MAXQ610A-2524+ is a state-of-the-art microcontroller designed by Maxim Integrated, renowned for its high performance and low power consumption. This device is part of the MAXQ family of RISC microcontrollers, which are well-suited for a wide range of applications, particularly those requiring complex, yet efficient, control algorithms.

Key Features

  • 16-Bit RISC Architecture: The MAXQ610A-2524+ boasts a powerful 16-bit Reduced Instruction Set Computing (RISC) architecture that enables it to execute most instructions in a single cycle, enhancing its overall efficiency and speed.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller is an ideal choice for battery-powered and portable applications, thanks to its various low-power modes and power-saving features.
  • Integrated Peripherals: The device comes with a range of built-in peripherals, including a serial peripheral interface (SPI), an inter-integrated circuit (I²C) bus, and multiple general-purpose input/output (GPIO) ports, providing versatility and ease of integration into various systems.
  • Robust Security: With its built-in security features, the MAXQ610A-2524+ ensures safe and secure operation, making it suitable for applications where data integrity and protection are critical.
  • Wide Operating Temperature Range: This microcontroller can operate effectively across a broad temperature range, making it perfect for industrial and automotive applications subjected to harsh environmental conditions.

Applications

The MAXQ610A-2524+ is a versatile microcontroller that can be used in a variety of applications. These include, but are not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Portable Medical Devices
  • Power Management Systems
  • Consumer Electronics

In conclusion, the MAXQ610A-2524+ from Maxim Integrated is a robust microcontroller that offers a perfect blend of performance, power efficiency, and reliability, suitable for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess