EN
  • EN
  • DE

IRLR8713PBF

Part No IRLR8713PBF
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188645-IRLR8713PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLR8713PBF CAD Model

Description

The IRLR8713PBF is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now Infineon Technologies). It is designed for power switching applications requiring high efficiency and low on-resistance. This MOSFET is commonly used in synchronous rectification, DC-DC converters, and motor control circuits.

Applications:

  • Synchronous rectification: Improving efficiency in switching power supplies.
  • DC-DC converters: Regulating voltage levels in various electronic devices.
  • Motor control: Controlling the speed and direction of DC motors.
  • Power management: Load switching and power distribution in electronic systems.
  • Uninterruptible Power Supplies (UPS): Switching circuits.

Features:

  • N-Channel MOSFET: Suitable for various switching applications.
  • Low on-resistance (RDS(on)): Minimizes power losses during switching, enhancing efficiency.
  • High drain current: Capable of handling high current loads.
  • Fast switching speed: Enables efficient switching operation.
  • Logic-level gate drive: Allows for direct driving from logic circuits.
  • Lead (Pb)-free and RoHS-compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Enhanced efficiency: Low on-resistance reduces power losses and improves overall system efficiency.
  • High current capability: Can handle high current loads without significant voltage drop.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Simplified driving: Logic-level gate drive simplifies driver circuit design.
  • Environmentally friendly: Lead (Pb)-free and RoHS-compliant, supporting green initiatives.

Additional Details:

The IRLR8713PBF typically has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 26A. The on-resistance (RDS(on)) is typically 4.8 mΩ at a gate-source voltage (VGS) of 4.5V. It is available in a TO-252 (D-PAK) package. The MOSFET's low on-resistance minimizes power dissipation, reducing heat generation and improving overall system efficiency, which is crucial in applications like synchronous rectification where efficiency is paramount. The fast switching speed enables efficient operation in high-frequency applications. The logic-level gate drive allows for direct driving from logic circuits, simplifying the design of the gate drive circuit and reducing component count. International Rectifier (now Infineon Technologies) is a reputable manufacturer of power semiconductors, and the IRLR8713PBF is a reliable and widely used MOSFET in various power management applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess