EN
  • EN
  • DE

IRLR8713TRPBF

Part No IRLR8713TRPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826151-IRLR8713TRPBF
Ultra Librarian 3D Model Ultra Librarian IRLR8713TRPBF CAD Model

Description

The IRLR8713TRPBF is an N-channel power MOSFET from International Rectifier (now Infineon Technologies), specifically designed for logic-level driven applications. The device features a low on-resistance and is optimized for applications requiring efficient power switching. The "TRPBF" suffix denotes that it is supplied on tape and reel and is lead-free/RoHS compliant.

Applications:

  • Synchronous Rectification: In DC-DC converters for improved efficiency.
  • Load Switching: Efficiently switching power to various loads in electronic systems.
  • Motor Control: Control of small DC motors and actuators.
  • Power Management: Battery management systems and power distribution.
  • LED Lighting: Driving and controlling LEDs in lighting applications.

Features:

  • Logic-Level Gate Drive: Operates with standard 5V logic.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses.
  • Surface Mount Package: Allows for automated assembly.
  • Lead-Free and RoHS Compliant: Environmentally friendly.
  • Avalanche Rated: Robust performance under transient conditions.

Benefits:

  • Simplified Design: Direct logic-level drive simplifies interfacing with microcontrollers.
  • Improved Efficiency: Low on-resistance minimizes power dissipation.
  • Reduced Board Space: Compact surface mount package saves space.
  • Environmentally Responsible: Compliant with environmental regulations.
  • Enhanced Reliability: Robust performance under various operating conditions.

Additional Details:

The IRLR8713TRPBF has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 16A. The RDS(on) is typically 4.8 mOhms at VGS = 10V and 7.0 mOhms at VGS = 4.5V. The device is specifically designed to be driven by standard logic-level signals. The DPAK (TO-252) package enables efficient heat dissipation. This MOSFET is commonly used in synchronous rectification, load switching, and motor control applications. Its low on-resistance and fast switching speed contribute to efficient and reliable operation. The low gate charge helps to reduce switching losses and improve overall system performance.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7636 $53.4520
160+ $0.6266 $100.2560
250+ $0.6070 $151.7500
345+ $0.5874 $202.6530
445+ $0.5679 $252.7155
590+ $0.5091 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess