EN
  • EN
  • DE

IRLR8715CPBF

Part No IRLR8715CPBF
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188646-IRLR8715CPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLR8715CPBF CAD Model

Description

The IRLR8715CPBF is a 30V Single N-Channel HEXFET Power MOSFET from International Rectifier. It is specifically designed for logic-level gate drive, allowing it to be directly driven by microcontrollers and other low-voltage logic circuits. This MOSFET offers a combination of low on-resistance, fast switching speed, and excellent thermal performance, making it suitable for a wide range of power management applications. The IRLR8715CPBF comes in a TO-252 (D-PAK) package, which facilitates efficient heat dissipation.

Applications

  • Synchronous Rectification in DC-DC Converters: Improves the efficiency of voltage regulation by reducing conduction losses.
  • Motor Control Circuits: Used in various motor control applications, including brushed DC motors and BLDC motors.
  • Load Switching: Efficiently switches high-current loads in power distribution systems.
  • Power Management in Portable Devices: Optimizes power consumption in laptops, tablets, and other battery-powered devices.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting control.

Features

  • Logic-Level Gate Drive: Can be fully driven with low-voltage logic signals (e.g., 5V or 3.3V).
  • Low RDS(on): Minimizes conduction losses, leading to improved efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies and motor control circuits.
  • Avalanche Rated: Ensures robust performance under transient voltage conditions.
  • TO-252 (D-PAK) Package: Facilitates efficient heat dissipation and is suitable for surface mount assembly.

Benefits

  • Simplified Gate Drive Circuitry: Logic-level gate drive reduces the complexity and cost of gate drive circuits.
  • High Efficiency: Low on-resistance minimizes power dissipation and improves overall system efficiency.
  • Reliable Performance: Avalanche rating and robust design ensure reliable operation in demanding applications.
  • Compact Design: TO-252 package allows for space-saving designs in various electronic devices.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Additional Details

The IRLR8715CPBF features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) of up to 62A (depending on application and thermal management). The gate threshold voltage (VGS(th)) is designed to be compatible with logic-level signals, typically around 2V. The TO-252 package provides a good balance between thermal performance and size, making it a popular choice for surface mount applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess