The IRMCK341 is a complete high-performance motor control IC designed for sensorless control of permanent magnet synchronous motors (PMSM) and AC induction motors. It integrates all the necessary functions for motor control, including a microcontroller, gate drivers, and protection features.
Applications:
- Washing Machines
- Refrigerators
- Air Conditioners
- Fans
- Pumps
Features:
- Sensorless Field Oriented Control (FOC)
- Integrated gate drivers for 6 external MOSFETs or IGBTs
- Over-current, over-voltage, and over-temperature protection
- Built-in microcontroller with pre-programmed motor control algorithms
- Serial communication interface (SCI) for parameter setting and monitoring
- DC bus voltage sensing
Benefits:
- Reduced system cost and complexity due to integrated functionality.
- Improved motor efficiency and performance with sensorless FOC.
- Enhanced system reliability with built-in protection features.
- Simplified motor control design with pre-programmed algorithms.
- Flexible parameter adjustment and monitoring through the serial communication interface.
Technical Specifications:
The IRMCK341 operates from a single 15V power supply. It can drive motors up to several kilowatts, depending on the external power stage components. The operating temperature range is -25°C to +85°C. The device is available in a compact QFN package.