EN
  • EN
  • DE

IRS21281

Part No IRS21281
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DIP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731484-IRS21281
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS21281 CAD Model

Description

The IRS21281 is a high-side driver specifically designed to drive a single N-channel MOSFET or IGBT. Manufactured by International Rectifier (now Infineon Technologies), this driver features a floating channel capable of operating at high voltages, making it suitable for applications where the load is connected to the high side of the power supply. It's often utilized in applications demanding robust and efficient control of power devices. Its key advantage is the simplified control of high-side switches without requiring complex isolation circuitry.

Applications:

  • High-Side Switching: Used to control loads connected to the high side of the power supply.
  • Automotive Applications: Employed in automotive systems for controlling high-side switches in various modules.
  • Industrial Control: Utilized in industrial applications for driving high-side power devices in motor drives and other systems.
  • Power Distribution: Used in power distribution systems to control high-side switches for load management.
  • Solid-State Relays (SSRs): Used as a driver for the output MOSFET in SSRs.

Features:

  • Floating Channel Designed for Bootstrap Operation: Enables high-side gate driving without needing isolation.
  • High-Voltage Rail Up to 600V: Suitable for high-voltage applications.
  • Logic Input Compatible with 3.3V and 5V Logic: Simplifies interfacing with microcontrollers and other digital circuits.
  • Under-Voltage Lockout (UVLO): Protects the MOSFET/IGBT by preventing operation at low gate voltages.
  • Overcurrent Protection (OCP): Protects the load and the switch from overcurrent conditions.
  • Shutdown Input: Allows for external shutdown of the driver.
  • RoHS Compliant: Meets environmental standards for lead-free products.
  • SOIC Package: Surface mount package for automated assembly.

Benefits:

  • Simplified High-Side Driving: Bootstrap operation simplifies the design of high-side gate drive circuits.
  • Reduced Component Count: Integrates gate drive functionality into a single package.
  • Enhanced Reliability: UVLO and overcurrent protection improve system reliability.
  • Easy Integration: Logic-level compatible inputs simplify interfacing with control circuits.
  • Improved System Performance: Enables efficient switching of high-side power MOSFETs/IGBTs.

Additional Details:

The IRS21281 typically operates with a supply voltage range of 10V to 20V. The bootstrap capacitor value is crucial for proper high-side gate driving. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes before using this device in any application. Proper PCB layout techniques are essential to minimize noise and ensure stable operation. Consideration should be given to thermal management if operating at higher switching frequencies and loads.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3031 $59.8806
62+ $1.8896 $117.1552
95+ $1.8307 $173.9165
131+ $1.7718 $232.1058
169+ $1.7129 $289.4801
226+ $1.5350 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess