EN
  • EN
  • DE

IRS2128S

Part No IRS2128S
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 724098-IRS2128S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS2128S CAD Model

Description

The IRS2128S is a high voltage, high-speed power MOSFET and IGBT driver with over-current protection. Manufactured by International Rectifier (now Infineon Technologies), this driver IC is designed for applications such as motor control, power supplies, and lighting ballasts. It provides a robust and reliable solution for driving power devices with integrated protection features.

Applications

  • Motor Control: Drives MOSFETs or IGBTs in motor control applications for appliances, power tools, and industrial equipment.
  • Power Supplies: Used in half-bridge and full-bridge power supplies for computers, servers, and other electronic devices.
  • Inverters: Drives the switches in DC-AC inverters for solar power, UPS systems, and other applications.
  • Lighting Ballasts: Controls the MOSFETs in electronic ballasts for fluorescent and LED lighting.
  • Induction Heating: Used to drive the power switches in induction heating systems.

Features

  • Floating Channel Designed for Bootstrap Operation: Simplifies the gate drive circuitry and reduces component count.
  • Over-Current Protection (OCP): Protects the MOSFETs and IGBTs from damage due to over-current conditions.
  • Under-Voltage Lockout (UVLO) for Both Channels: Protects the MOSFETs and IGBTs from damage due to low gate voltage.
  • Logic Input Compatible: Accepts logic-level signals for easy interfacing with microcontrollers and other control circuits.
  • High-Side and Low-Side Driver: Drives both the high-side and low-side switches in a half-bridge configuration.

Benefits

  • Simplified Circuit Design: Reduces the complexity of gate drive circuits, saving space and cost.
  • Improved Reliability: The over-current protection feature protects the MOSFETs and IGBTs from damage, ensuring reliable operation.
  • Enhanced Safety: The UVLO feature protects the power devices from undervoltage conditions.
  • Easy Integration: Compatible with a wide range of control circuits and power devices.
  • Versatile Applications: Suitable for a wide range of power electronics applications.

Technical Specifications

The IRS2128S typically operates with a supply voltage range of 10V to 20V. The output current capability is designed to drive a wide range of MOSFETs and IGBTs. The over-current protection threshold can be adjusted to suit different application requirements. The UVLO threshold is set to protect the power devices from undervoltage conditions. The input impedance is designed to be compatible with logic-level signals. The IC is available in a surface-mount package for compact circuit designs. The operating temperature range is typically specified for industrial applications, ensuring reliable operation in harsh environments. The propagation delay is minimized to ensure efficient switching performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess