EN
  • EN
  • DE

IRS2168DS

Part No IRS2168DS
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP16
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731488-IRS2168DS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS2168DS CAD Model

Description

The IRS2168DS is a self-oscillating half-bridge driver IC from International Rectifier (now Infineon Technologies). This device is designed to simplify the implementation of resonant half-bridge converters, providing a compact and efficient solution for power supply applications. It integrates control logic, gate drivers, and protection features in a single package.

Applications:

  • Power Supplies: Used in AC-DC power supplies for consumer electronics, such as televisions, DVD players, and set-top boxes.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting systems.
  • Induction Heating: Utilized in induction heating applications for domestic and industrial use.
  • Microwave Ovens: Integrated into microwave oven power supplies for efficient power conversion.
  • Welding Machines: Used in welding machines to control the power delivered to the welding arc.

Features:

  • Self-Oscillating Half-Bridge Driver: Operates as a self-oscillating half-bridge driver, simplifying the control circuitry.
  • Integrated Gate Drivers: Includes high-side and low-side gate drivers for driving MOSFETs or IGBTs.
  • Programmable Operating Frequency: Allows programming of the operating frequency through external components.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive current flow.
  • Overvoltage Protection: Includes overvoltage protection to protect the circuit from excessive voltage.
  • Brown-Out Protection: Provides brown-out protection to prevent operation at low input voltages.

Benefits:

  • Simplified Design: Simplifies the design of resonant half-bridge converters, reducing component count and PCB area.
  • High Efficiency: Enables high-efficiency power conversion, reducing energy consumption and heat generation.
  • Compact Size: Provides a compact solution for power supply applications, making it suitable for space-constrained designs.
  • Enhanced Protection: Offers comprehensive protection features to ensure reliable operation and prevent damage.
  • Reduced System Cost: Reduces system cost by integrating multiple functions into a single IC.

The IRS2168DS self-oscillating half-bridge driver IC is a versatile and efficient solution for power supply applications. Its integrated features, simplified design, and enhanced protection make it an excellent choice for various power conversion applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5895 $50.1075
185+ $0.5522 $102.1570
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4776 $250.7400
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess