EN
  • EN
  • DE

IRU1011A-33CHTR

Part No IRU1011A-33CHTR
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826167-IRU1011A-33CHTR
Ultra Librarian 3D Model Ultra Librarian IRU1011A-33CHTR CAD Model

Description

The IRU1011A-33CHTR is a 1A low dropout (LDO) linear regulator designed for applications requiring a stable and regulated 3.3V output. This device offers excellent performance with low dropout voltage and high accuracy, making it suitable for various portable devices and power management systems.

Applications

  • Motherboards: Used to regulate voltage for core logic and memory.
  • Graphics cards: Provides regulated power to sensitive components.
  • Hard disk drives: Supplies stable voltage to the HDD controller and motor.
  • CD-ROM and DVD drives: Regulates the voltage for the drive's electronic components.
  • Post regulators for switching converters: Improves ripple rejection and output accuracy.

Features

  • 1A output current capability: Provides sufficient current for a variety of applications.
  • Low dropout voltage: Minimizes power dissipation and extends battery life.
  • 0.8% initial accuracy: Ensures a stable and accurate output voltage.
  • Integrated short-circuit protection: Protects the regulator and load from damage due to short circuits.
  • Thermal shutdown: Prevents overheating and damage to the regulator.
  • Enable/disable control: Allows for external control of the regulator's operation.
  • Fixed 3.3V output voltage: Provides a stable and predictable output voltage.

Benefits

  • Improved efficiency: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Reliable operation: Short-circuit and thermal shutdown protection ensure reliable performance.
  • Simplified design: Integrated features simplify the design process and reduce component count.
  • Stable output voltage: High accuracy ensures a stable and predictable output voltage.
  • Extended battery life: Low dropout voltage extends battery life in portable applications.

Additional Details

The IRU1011A-33CHTR features a typical dropout voltage of 250mV at 1A. It operates over a temperature range of -40°C to +125°C and is available in a TO-252 package.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess