EN
  • EN
  • DE

IRU3146CF

Part No IRU3146CF
Manufacturer International Rectifier
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL SYNCHRONOUS PWM CONTROLLER WITH CURRENT SHARING CIRCUITRY AND AUTO-RESTART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188885-IRU3146CF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRU3146CF CAD Model

Description

The IRU3146CF is a synchronous buck controller IC manufactured by International Rectifier (now Infineon Technologies). It's designed for high-performance, cost-effective synchronous buck regulator applications. This controller offers excellent transient response and efficiency, making it suitable for powering core logic in various electronic devices.

Applications:

  • Desktop PCs: Used in motherboard voltage regulation modules (VRMs) to power CPUs and chipsets.
  • Notebook PCs: Provides efficient power management for mobile processors.
  • Servers: Enables robust and reliable power delivery to server CPUs and memory.
  • Graphics Cards: Powers GPUs, ensuring stable performance during demanding tasks.
  • Networking Equipment: Used in routers, switches, and other network devices for efficient power conversion.

Features:

  • Synchronous Rectification: Employs synchronous MOSFETs for improved efficiency compared to traditional diode-based rectification.
  • Voltage Mode Control: Uses voltage mode PWM control for simple compensation and stable operation.
  • Adjustable Output Voltage: Allows for precise output voltage setting through external resistors.
  • Overcurrent Protection (OCP): Provides protection against excessive current draw, preventing damage to the regulator and load.
  • Undervoltage Lockout (UVLO): Ensures proper operation by disabling the regulator when the input voltage is too low.
  • Soft-Start: Gradually increases the output voltage during startup, minimizing stress on the components.
  • Power Good Output: Indicates when the output voltage is within the specified tolerance window.

Benefits:

  • High Efficiency: Synchronous rectification significantly reduces power losses, leading to improved energy efficiency.
  • Stable Output Voltage: Voltage mode control provides excellent stability over a wide range of operating conditions.
  • Robust Protection: Overcurrent protection and undervoltage lockout prevent damage from abnormal operating conditions.
  • Easy to Use: Simple compensation and adjustable output voltage simplify the design process.
  • Compact Solution: Integrated features minimize the number of external components required.

Additional Details:

The IRU3146CF operates from an input voltage range typically between 4.5V and 13.2V. It drives external N-channel MOSFETs. The switching frequency is adjustable. It's available in a compact package for space-constrained applications. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0079 $60.1185
36+ $3.2883 $118.3788
55+ $3.1855 $175.2025
75+ $3.0827 $231.2025
97+ $2.9799 $289.0503
130+ $2.6727 $347.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess