EN
  • EN
  • DE

LTC3355IUF#PBF

Part No LTC3355IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 20QFN / Conv DC-DC 3V to 20V Synchronous Step Down Single-Out 2.7V to 5V 1A 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 2.7V
Output Voltage MAX 5V
Output Current 1A
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783301-LTC3355IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3355
Introduction Date March 06, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3355IUF#PBF CAD Model

Description

LTC3355IUF#PBF - A High-Performance Backup Power Controller from Linear Technology

The LTC3355IUF#PBF is a versatile backup power controller integrated circuit designed by Linear Technology, which is now part of Analog Devices. It's engineered to provide reliable backup power management in a wide array of applications, ensuring that systems continue to operate seamlessly during main power interruptions. This component is particularly suitable for mission-critical devices where power continuity is essential.

Main Features

  • Wide Input Voltage Range: The LTC3355 operates over a wide input voltage range from 4.5V to 36V, making it suitable for a variety of power supply configurations.
  • Integrated Supercapacitor Charger: It features an onboard supercapacitor charger with adjustable float voltage, allowing for precise control of the backup energy storage.
  • PowerPath Control: The LTC3355 provides seamless PowerPath control to manage the transition between the primary power source and the backup power provided by the supercapacitors.
  • Bidirectional Operation: Its bidirectional operation enables the device to charge the supercapacitor when the input power is available and discharge it to provide backup power when needed.
  • Programmable Input Current Limit: The input current limit can be programmed to accommodate different power sources and system requirements.
  • High-Efficiency Buck-Boost Regulator: An integrated high-efficiency buck-boost DC/DC regulator maintains the output voltage during the transition between input power and backup mode.

Robust and Reliable

The LTC3355IUF#PBF is designed to operate in harsh environments with an industrial temperature range from -40°C to 125°C. Its robustness is further enhanced by features such as overvoltage, undervoltage, and thermal protection, ensuring reliable performance under a variety of conditions.

Compact and Easy to Use

Encased in a compact 24-lead QFN package, the LTC3355IUF#PBF minimizes the footprint on the PCB and simplifies the design process. Its user-friendly interface allows for easy configuration and integration into existing and new designs, making it an ideal choice for designers looking for a backup power solution that combines performance with convenience.

Whether it's for industrial control systems, automotive electronics, portable devices, or any application where uninterrupted power is crucial, the LTC3355IUF#PBF from Linear Technology provides a sophisticated, reliable, and easy-to-implement solution.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5669 $53.5035
35+ $2.9267 $102.4345
53+ $2.8352 $150.2656
73+ $2.7438 $200.2974
95+ $2.6523 $251.9685
127+ $2.3779 $301.9933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess