EN
  • EN
  • DE
  • IT

JANTX2N7219

Part No JANTX2N7219
Manufacturer International Rectifier
Description POWER MOSFET THRU-HOLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1191533-JANTX2N7219
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX2N7219 CAD Model

Description

The JANTX2N7219 is a radiation-hardened N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier. The JANTX prefix indicates that it is a high-reliability device screened to stringent military standards for use in harsh environments, including those with radiation exposure. These MOSFETs are designed for switching and amplification applications requiring high reliability and radiation tolerance.

Applications

  • Spacecraft Electronics: Used in spacecraft power systems, motor controllers, and other critical circuits where radiation tolerance is essential.
  • Military and Aerospace Systems: Employed in military and aerospace applications requiring high reliability and resistance to radiation effects.
  • Satellite Power Systems: Integrated into satellite power supplies for efficient power conversion and management.
  • High-Reliability Power Supplies: Used in power supplies for critical equipment requiring stable and reliable operation.
  • Radiation Environments: Used in any environment exposed to radiation.

Features

  • Radiation Hardened: Designed to withstand high levels of radiation without significant performance degradation.
  • N-Channel MOSFET: An N-channel enhancement mode MOSFET, ideal for switching and amplification applications.
  • High Reliability: Manufactured and tested to meet stringent military standards (JANTX).
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-speed switching operation.
  • High Voltage and Current Handling: Capable of handling high voltage and current levels.

Benefits

  • Reliable Operation in Radiation Environments: Ensures reliable operation in environments with high radiation levels.
  • High Efficiency: Low on-resistance minimizes power losses, improving energy efficiency.
  • Fast Switching: Enables high-speed switching applications.
  • Rugged Design: Robust design ensures reliable operation in harsh environments.
  • Long Lifespan: High-quality manufacturing and testing contribute to a long operational lifespan.
  • Compliance with Military Standards: Compliant with stringent military standards for high reliability.

Additional Details

The JANTX2N7219 typically comes in a hermetically sealed package to protect it from environmental factors. The exact voltage and current ratings depend on the specific manufacturing lot and test conditions. It’s often used in conjunction with other radiation-hardened components to build complete systems. It is essential to consult the device datasheet for detailed specifications and application guidelines. The gate threshold voltage, drain current, and other parameters are specified in the datasheet.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess