EN
  • EN
  • DE
  • IT

L3103S

Part No L3103S
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 710685-L3103S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L3103S CAD Model

Description

The L3103S is a high-side MOSFET driver manufactured by International Rectifier (now Infineon Technologies). It is designed to drive N-channel MOSFETs in high-side switching applications. This driver provides the necessary gate drive voltage to switch the MOSFET on and off efficiently.

Applications:

  • Automotive applications (e.g., lighting, motor control, solenoid control)
  • Industrial motor control
  • Power distribution
  • High-side switching in power supplies
  • Relay replacement

Features:

  • High-side drive capability
  • Integrated charge pump for gate drive voltage generation
  • Overcurrent protection
  • Short-circuit protection
  • Undervoltage lockout (UVLO)
  • Logic-level input compatibility
  • Fast switching speeds

Benefits:

  • Provides efficient and reliable switching of high-side MOSFETs.
  • Protects the MOSFET and the load from overcurrent and short-circuit conditions.
  • Prevents MOSFET turn-on during undervoltage conditions, ensuring reliable operation.
  • Simplifies circuit design by integrating essential functions into a single chip.
  • Enhances system reliability and safety.
  • Reduces component count and board space.

Additional Details:

The L3103S typically operates with a supply voltage range of 5V to 36V. It provides a gate drive voltage sufficient to fully enhance most N-channel MOSFETs. The device's overcurrent and short-circuit protection features help to prevent damage to the MOSFET and the load in the event of a fault. The undervoltage lockout feature ensures that the MOSFET is not turned on until the supply voltage is sufficient to guarantee proper operation. The device is available in a variety of packages, including SOIC and DIP. The switching speed is typically in the range of nanoseconds, allowing for efficient operation at high frequencies.

The L3103S is often used in automotive applications due to its robustness and reliability. It is also suitable for industrial applications where high-side switching is required. The device's integrated protection features make it a safe and reliable choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1171 $64.0539
20+ $5.8397 $116.7940
31+ $5.6572 $175.3732
43+ $5.4747 $235.4121
55+ $5.2922 $291.0710
74+ $4.7447 $351.1078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess